Mencom Corporation MDC (M12) Male/Female Cordset MDC-4MFP-0.3M-R

Description
MDC, Cordset, 4 Pole, Male Right Angle / Female Right Angle, 0.3M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Male Right Angle / Female Right Angle, 0.3M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male/Female Cordset - MDC-4MFP-0.3M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male/Female Cordset
MDC-4MFP-0.3M-R
MDC (M12) Male/Female Cordset MDC-4MFP-0.3M-R
MDC, Cordset, 4 Pole, Male Right Angle / Female Right Angle, 0.3M, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Male Right Angle / Female Right Angle, 0.3M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12555529 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12555529
Cable for Computer Nework Etc… 12555529
4 PL RA MDC M-F EXT 0.3M. FREE 2 YEAR RADWELL WARRANTY

4 PL RA MDC M-F EXT 0.3M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDC-4MFP-0.3M-R 12555529
Product Name MDC (M12) Male/Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details