Mencom Corporation MDC (M12) Female Cordset MDC-4FPX-4M

Description
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDC-4FPX-4M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDC-4FPX-4M
MDC (M12) Female Cordset MDC-4FPX-4M
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12542368 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12542368
Cable for Computer Nework Etc… 12542368
CORSET, PVC, NUMBER OF CONDUCTORS: 4, 18AWG, CABLE LENGTH - 4M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, PVC, NUMBER OF CONDUCTORS: 4, 18AWG, CABLE LENGTH - 4M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDC-4FPX-4M 12542368
Product Name MDC (M12) Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details