Mencom Corporation MDC (M12) Female Cordset MDC-4FP-5M-R

Description
MDC, Cordset, 4 Pole, Female Right Angle, 5M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Female Right Angle, 5M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDC-4FP-5M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDC-4FP-5M-R
MDC (M12) Female Cordset MDC-4FP-5M-R
MDC, Cordset, 4 Pole, Female Right Angle, 5M, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Female Right Angle, 5M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12542288 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12542288
Cable for Computer Nework Etc… 12542288
CORSET, PVC, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, PVC, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDC-4FP-5M-R 12542288
Product Name MDC (M12) Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details