MDC, PNP Lighted, Cordset, 4 Pole, Female Right Angle, 5M, 4A, Black, PVC
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDC-4FP-5M-R-PNP |
| Product Name | MDC (M12) Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (50 dm) |