MDC, Cordset, 3 Pole, Female Right Angle, 1M, 4A, Yellow, PVC, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDC-3FP-1M-R-SS |
| Product Name | MDC (M12) Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 3.28 ft (10 dm) |