Mencom Corporation MDC Raw Cable MDC-3CBL-M

Description
MDC, Raw Cable, 3 Pole, 22awg, 4A, 1000 ft, Yellow, PVC
Description
MDC, Raw Cable, 3 Pole, 22awg, 4A, 1000 ft, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MDC Raw Cable - MDC-3CBL-M - Mencom Corporation
Oakwood, GA, USA
MDC Raw Cable
MDC-3CBL-M
MDC Raw Cable MDC-3CBL-M
MDC, Raw Cable, 3 Pole, 22awg, 4A, 1000 ft, Yellow, PVC

MDC, Raw Cable, 3 Pole, 22awg, 4A, 1000 ft, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MDC-3CBL-M
Product Name MDC Raw Cable
Product Type Multiconductor Cable; Micro DC Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3340/300-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers