MDC, Raw Cable, 2 Pole, 22awg, 4A, 100 ft, Yellow, PVC
| Mencom Corporation | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MDC-2CBL-C |
| Product Name | MDC Raw Cable |
| Product Type | Multiconductor Cable; Micro DC Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |