Mencom Corporation MCV, M23, Cordset, 19 Pole, Female Right Angle, 3M, 2A/9A, PUR, Black MCVP-19FP-3M-R

Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
MCV, M23, Cordset, 19 Pole, Female Right Angle, 3M, 2A/9A, PUR, Black - MCVP-19FP-3M-R - Mencom Corporation
Oakwood, GA, USA
MCV, M23, Cordset, 19 Pole, Female Right Angle, 3M, 2A/9A, PUR, Black
MCVP-19FP-3M-R
MCV, M23, Cordset, 19 Pole, Female Right Angle, 3M, 2A/9A, PUR, Black MCVP-19FP-3M-R
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MCVP-19FP-3M-R
Product Name MCV, M23, Cordset, 19 Pole, Female Right Angle, 3M, 2A/9A, PUR, Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details