Mencom Corporation MCV, M23, Cordset, 12 Pole, Male Straight, 10M, 4A, PUR, Black MCVP-12MP-10M

Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
MCV, M23, Cordset, 12 Pole, Male Straight, 10M, 4A, PUR, Black - MCVP-12MP-10M - Mencom Corporation
Oakwood, GA, USA
MCV, M23, Cordset, 12 Pole, Male Straight, 10M, 4A, PUR, Black
MCVP-12MP-10M
MCV, M23, Cordset, 12 Pole, Male Straight, 10M, 4A, PUR, Black MCVP-12MP-10M
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MCVP-12MP-10M
Product Name MCV, M23, Cordset, 12 Pole, Male Straight, 10M, 4A, PUR, Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details