Mencom Corporation MCV, M23, Cordset, 12 Pole, Female Straight, 50M, 4A, PUR, Black MCVP-12FP-50M

Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
MCV, M23, Cordset, 12 Pole, Female Straight, 50M, 4A, PUR, Black - MCVP-12FP-50M - Mencom Corporation
Oakwood, GA, USA
MCV, M23, Cordset, 12 Pole, Female Straight, 50M, 4A, PUR, Black
MCVP-12FP-50M
MCV, M23, Cordset, 12 Pole, Female Straight, 50M, 4A, PUR, Black MCVP-12FP-50M
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MCVP-12FP-50M
Product Name MCV, M23, Cordset, 12 Pole, Female Straight, 50M, 4A, PUR, Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-T1G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details