MCV, M23, Receptacle, 12 Pole, Male Straight, Solder, 4A, M20, Front Mount, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MCV-12MR-M20-SC |
| Product Name | M23 Male Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Panel |