MCV, M23, Field Wireable, 12 Pole, Male Straight, Solder, 8A, 6-9mm
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MCV-12MP-FW |
| Product Name | M23 Male Field Wireable Plug |
| Device Type | Plug |
| Applications | Residential |
| Mounting Style | Panel |
| Termination Types | Solder Cup |
| Voltage Rating | 300 volts |