MCV, M23, Receptacle, 12 Pole, Female Straight, Discrete, 2M, 4A, PG13.5, Front Mount, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MCV-12FR-2M-PG13.5 |
| Product Name | M23 Female Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Panel |
| Voltage Rating | 300 volts |