Mencom Corporation Micro-AC (1/2-20UN2) Shielded Female Cordset MACB-4FP-12R

Description
MAC, Shielded, Cordset, 4 Pole, Female Right Angle, 12 Ft, 4A, Yellow, PVC
Description
MAC, Shielded, Cordset, 4 Pole, Female Right Angle, 12 Ft, 4A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
Micro-AC (1/2-20UN2) Shielded Female Cordset - MACB-4FP-12R - Mencom Corporation
Oakwood, GA, USA
Micro-AC (1/2-20UN2) Shielded Female Cordset
MACB-4FP-12R
Micro-AC (1/2-20UN2) Shielded Female Cordset MACB-4FP-12R
MAC, Shielded, Cordset, 4 Pole, Female Right Angle, 12 Ft, 4A, Yellow, PVC

MAC, Shielded, Cordset, 4 Pole, Female Right Angle, 12 Ft, 4A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MACB-4FP-12R
Product Name Micro-AC (1/2-20UN2) Shielded Female Cordset
Application Instrumentation and Control
Product Type Micro AC Cordset
Cable Shielding Braid
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details