Mencom Corporation Micro-AC (1/2-20UN2) Male Cordset MAC-2MP-6

Description
MAC, Cordset, 2 Pole, Male Straight, 6 Ft, 4A, Yellow, PVC
Description
MAC, Cordset, 2 Pole, Male Straight, 6 Ft, 4A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
Micro-AC (1/2-20UN2) Male Cordset - MAC-2MP-6 - Mencom Corporation
Oakwood, GA, USA
Micro-AC (1/2-20UN2) Male Cordset
MAC-2MP-6
Micro-AC (1/2-20UN2) Male Cordset MAC-2MP-6
MAC, Cordset, 2 Pole, Male Straight, 6 Ft, 4A, Yellow, PVC

MAC, Cordset, 2 Pole, Male Straight, 6 Ft, 4A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MAC-2MP-6
Product Name Micro-AC (1/2-20UN2) Male Cordset
Application Instrumentation and Control
Product Type Micro AC Cordset
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349558 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details