MAC, Cordset, 2 Pole, Female Right Angle, 20 Ft,18awg, 4A, Yellow, PVC
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MAC-2FPX-20-R |
| Product Name | Micro-AC (1/2-20UN2) Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro AC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 20 ft (60.96 dm) |