Mencom Corporation Pre-wired Male Rectangular Receptacles, 16 Pole, Single Latch, 14 awg, 0.3M IRCL-16NM-140-003

Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.
Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Suppliers

Company
Product
Description
Supplier Links
Pre-wired Male Rectangular Receptacles, 16 Pole, Single Latch, 14 awg, 0.3M - IRCL-16NM-140-003 - Mencom Corporation
Oakwood, GA, USA
Pre-wired Male Rectangular Receptacles, 16 Pole, Single Latch, 14 awg, 0.3M
IRCL-16NM-140-003
Pre-wired Male Rectangular Receptacles, 16 Pole, Single Latch, 14 awg, 0.3M IRCL-16NM-140-003
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number IRCL-16NM-140-003
Product Name Pre-wired Male Rectangular Receptacles, 16 Pole, Single Latch, 14 awg, 0.3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details