Mencom Corporation Pre-wired Male Rectangular Receptacles, 10 Pole, Single Latch, 14 awg, 0.3M IRCL-10NM-140-003

Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.
Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Suppliers

Company
Product
Description
Supplier Links
Pre-wired Male Rectangular Receptacles, 10 Pole, Single Latch, 14 awg, 0.3M - IRCL-10NM-140-003 - Mencom Corporation
Oakwood, GA, USA
Pre-wired Male Rectangular Receptacles, 10 Pole, Single Latch, 14 awg, 0.3M
IRCL-10NM-140-003
Pre-wired Male Rectangular Receptacles, 10 Pole, Single Latch, 14 awg, 0.3M IRCL-10NM-140-003
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number IRCL-10NM-140-003
Product Name Pre-wired Male Rectangular Receptacles, 10 Pole, Single Latch, 14 awg, 0.3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - Z6549-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers