Mencom Corporation Pre-wired Female Rectangular Receptacles, 6 Pole, Single Latch, 14 awg, 2M IRCL-06NF-140-020

Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.
Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Suppliers

Company
Product
Description
Supplier Links
Pre-wired Female Rectangular Receptacles, 6 Pole, Single Latch, 14 awg, 2M - IRCL-06NF-140-020 - Mencom Corporation
Oakwood, GA, USA
Pre-wired Female Rectangular Receptacles, 6 Pole, Single Latch, 14 awg, 2M
IRCL-06NF-140-020
Pre-wired Female Rectangular Receptacles, 6 Pole, Single Latch, 14 awg, 2M IRCL-06NF-140-020
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number IRCL-06NF-140-020
Product Name Pre-wired Female Rectangular Receptacles, 6 Pole, Single Latch, 14 awg, 2M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
DC Micro (M12) receptacle - 888D-M5AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers