- Trained on our vast library of engineering resources.

Mencom Corporation Foundation Fieldbus Series Cordset FFINA-4MFPX-20M-SS

Description
Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Male Straight / Female Straight, 20M, 18awg, 8A, Black, Armored

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Foundation Fieldbus Series Cordset
FFINA-4MFPX-20M-SS
Foundation Fieldbus Series Cordset FFINA-4MFPX-20M-SS
Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Male Straight / Female Straight, 20M, 18awg, 8A, Black, Armored

Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Male Straight / Female Straight, 20M, 18awg, 8A, Black, Armored

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number FFINA-4MFPX-20M-SS
Product Name Foundation Fieldbus Series Cordset
Application Instrumentation and Control; Networking
Product Type Fieldbus
Cable Length 65.62 ft (200 dm)
Connector Type MIN Cordset, Male/Female Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Communication and Control Cable - 1175C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60025A Series - Dytran by HBK
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Shielding Braid
View Details