Mencom Corporation Foundation Fieldbus Series Cordset FFIN-4FPX-10M-SS

Description
Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Female Straight, 10M, 18awg, 8A, Orange, PVC
Description
Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Female Straight, 10M, 18awg, 8A, Orange, PVC

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Foundation Fieldbus Series Cordset
FFIN-4FPX-10M-SS
Foundation Fieldbus Series Cordset FFIN-4FPX-10M-SS
Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Female Straight, 10M, 18awg, 8A, Orange, PVC

Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Female Straight, 10M, 18awg, 8A, Orange, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number FFIN-4FPX-10M-SS
Product Name Foundation Fieldbus Series Cordset
Application Instrumentation and Control; Networking
Product Type Fieldbus
Cable Length 32.81 ft (100 dm)
Connector Type MIN Cordset, Female Plugs
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details