Mencom Corporation Female Insert for Rectangular Connector, 6 Pins CXF-4/2

Description
Standard, CX series, Female Rectangular Insert, 6 pin, 80 amp, Screw
Description
Standard, CX series, Female Rectangular Insert, 6 pin, 80 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 6 Pins
CXF-4/2
Female Insert for Rectangular Connector, 6 Pins CXF-4/2
Standard, CX series, Female Rectangular Insert, 6 pin, 80 amp, Screw

Standard, CX series, Female Rectangular Insert, 6 pin, 80 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CXF-4/2
Product Name Female Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details