Mencom Corporation Female Insert for Rectangular Connector, 12 Pins CX-12DF

Description
Standard, Mixo series, Female Rectangular Insert, 12 pin, 10 amp, Crimp
Description
Standard, Mixo series, Female Rectangular Insert, 12 pin, 10 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 12 Pins
CX-12DF
Female Insert for Rectangular Connector, 12 Pins CX-12DF
Standard, Mixo series, Female Rectangular Insert, 12 pin, 10 amp, Crimp

Standard, Mixo series, Female Rectangular Insert, 12 pin, 10 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CX-12DF
Product Name Female Insert for Rectangular Connector, 12 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details