Mencom Corporation Male Insert for Rectangular Connector, 8 Pins CX-08CM

Description
Standard, Mixo series, Male Rectangular Insert, 8 pin, 16 amp, Crimp
Description
Standard, Mixo series, Male Rectangular Insert, 8 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 8 Pins
CX-08CM
Male Insert for Rectangular Connector, 8 Pins CX-08CM
Standard, Mixo series, Male Rectangular Insert, 8 pin, 16 amp, Crimp

Standard, Mixo series, Male Rectangular Insert, 8 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CX-08CM
Product Name Male Insert for Rectangular Connector, 8 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 2243-993G4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details