Mencom Corporation Female Insert for Rectangular Connector, 2 Pins CX-02HF

Description
Standard, Mixo series, Female Rectangular Insert, 2 pin, 5000V, 16 amp, Crimp
Description
Standard, Mixo series, Female Rectangular Insert, 2 pin, 5000V, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 2 Pins
CX-02HF
Female Insert for Rectangular Connector, 2 Pins CX-02HF
Standard, Mixo series, Female Rectangular Insert, 2 pin, 5000V, 16 amp, Crimp

Standard, Mixo series, Female Rectangular Insert, 2 pin, 5000V, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CX-02HF
Product Name Female Insert for Rectangular Connector, 2 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 160-1150 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details