Mencom Corporation Female Insert for Rectangular Connector, 2 Pins CX-02-4BF

Description
Standard, Mixo series, Female Rectangular Insert, 2 pin, 40 amp, Screw
Description
Standard, Mixo series, Female Rectangular Insert, 2 pin, 40 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 2 Pins
CX-02-4BF
Female Insert for Rectangular Connector, 2 Pins CX-02-4BF
Standard, Mixo series, Female Rectangular Insert, 2 pin, 40 amp, Screw

Standard, Mixo series, Female Rectangular Insert, 2 pin, 40 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CX-02-4BF
Product Name Female Insert for Rectangular Connector, 2 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details