Mencom Corporation Male Insert for Rectangular Connector, 2 Pins CX-02-4AM

Description
Standard, Mixo series, Male Rectangular Insert, 2 pin, 40 amp, Screw
Description
Standard, Mixo series, Male Rectangular Insert, 2 pin, 40 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 2 Pins
CX-02-4AM
Male Insert for Rectangular Connector, 2 Pins CX-02-4AM
Standard, Mixo series, Male Rectangular Insert, 2 pin, 40 amp, Screw

Standard, Mixo series, Male Rectangular Insert, 2 pin, 40 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CX-02-4AM
Product Name Male Insert for Rectangular Connector, 2 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 2243-993G4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details