Mencom Corporation Male Insert for Rectangular Connector, 6 Pins CTSEM-06R

Description
Standard, CTSE series, Male Rectangular Insert, size 44.27, 6 pin, 16 amp, Spring Right ground
Description
Standard, CTSE series, Male Rectangular Insert, size 44.27, 6 pin, 16 amp, Spring Right ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 6 Pins
CTSEM-06R
Male Insert for Rectangular Connector, 6 Pins CTSEM-06R
Standard, CTSE series, Male Rectangular Insert, size 44.27, 6 pin, 16 amp, Spring Right ground

Standard, CTSE series, Male Rectangular Insert, size 44.27, 6 pin, 16 amp, Spring Right ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTSEM-06R
Product Name Male Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details