Mencom Corporation Male Insert for Rectangular Connector, 64 Pins CTM-64L

Description
Standard, CT series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Screw Left ground
Description
Standard, CT series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Screw Left ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 64 Pins
CTM-64L
Male Insert for Rectangular Connector, 64 Pins CTM-64L
Standard, CT series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Screw Left ground

Standard, CT series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Screw Left ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTM-64L
Product Name Male Insert for Rectangular Connector, 64 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details