Mencom Corporation Male Insert for Rectangular Connector, 40 Pins CTM-40R

Description
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Right ground
Description
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Right ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 40 Pins
CTM-40R
Male Insert for Rectangular Connector, 40 Pins CTM-40R
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Right ground

Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Right ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTM-40R
Product Name Male Insert for Rectangular Connector, 40 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details