Mencom Corporation Male Insert for Rectangular Connector, 40 Pins CTM-40L

Description
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Left ground
Description
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Left ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 40 Pins
CTM-40L
Male Insert for Rectangular Connector, 40 Pins CTM-40L
Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Left ground

Standard, CT series, Male Rectangular Insert, size 77.27, 40 pin, 10 amp, Screw Left ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTM-40L
Product Name Male Insert for Rectangular Connector, 40 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details