Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CSSM-10

Description
Standard, CSS series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Double entry Spring
Description
Standard, CSS series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Double entry Spring

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CSSM-10
Male Insert for Rectangular Connector, 10 Pins CSSM-10
Standard, CSS series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Double entry Spring

Standard, CSS series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Double entry Spring

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CSSM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details