Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CSEM-10

Description
Standard, CSE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Spring
Description
Standard, CSE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Spring

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CSEM-10
Male Insert for Rectangular Connector, 10 Pins CSEM-10
Standard, CSE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Spring

Standard, CSE series, Male Rectangular Insert, size 57.27, 10 pin, 16 amp, Spring

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CSEM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details