Mencom Corporation Male Insert for Rectangular Connector, 12 Pins CQM-12

Description
Standard, CQ series, Male Rectangular Insert, size 21.21, 12 pin, 10 amp, Crimp
Description
Standard, CQ series, Male Rectangular Insert, size 21.21, 12 pin, 10 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 12 Pins
CQM-12
Male Insert for Rectangular Connector, 12 Pins CQM-12
Standard, CQ series, Male Rectangular Insert, size 21.21, 12 pin, 10 amp, Crimp

Standard, CQ series, Male Rectangular Insert, size 21.21, 12 pin, 10 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CQM-12
Product Name Male Insert for Rectangular Connector, 12 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details