Mencom Corporation Male Insert for Rectangular Connector, 46 Pins CQEM-46N

Description
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp, (47-92)
Description
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp, (47-92)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 46 Pins
CQEM-46N
Male Insert for Rectangular Connector, 46 Pins CQEM-46N
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp, (47-92)

Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp, (47-92)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CQEM-46N
Product Name Male Insert for Rectangular Connector, 46 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details