Mencom Corporation Male Insert for Rectangular Connector, 46 Pins CQEM-46

Description
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp
Description
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 46 Pins
CQEM-46
Male Insert for Rectangular Connector, 46 Pins CQEM-46
Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp

Standard, CQE series, Male Rectangular Insert, size 104.27, 46 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CQEM-46
Product Name Male Insert for Rectangular Connector, 46 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details