Standard, CQE series, Female Rectangular Insert, size 44.27, 10 pin, 16 amp, Crimp
| Mencom Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | CQEF-10 |
| Product Name | Female Insert for Rectangular Connector, 10 Pins |
| Connector Type | Rectangular Connectors, Heavy Duty |
| Gender | Female / Jack |
| Termination | Crimp |