Mencom Corporation Male Insert for Rectangular Connector, 6 Pins CPM-06

Description
Standard, CP series, Male Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw
Description
Standard, CP series, Male Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 6 Pins
CPM-06
Male Insert for Rectangular Connector, 6 Pins CPM-06
Standard, CP series, Male Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

Standard, CP series, Male Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CPM-06
Product Name Male Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details