Mencom Corporation Female Insert for Rectangular Connector, 6 Pins CPF-06RY

Description
High-temp, CP series, Female Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw
Description
High-temp, CP series, Female Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 6 Pins
CPF-06RY
Female Insert for Rectangular Connector, 6 Pins CPF-06RY
High-temp, CP series, Female Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

High-temp, CP series, Female Rectangular Insert, size 77.27, 6 pin, 35 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CPF-06RY
Product Name Female Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details