Mencom Corporation Standard, COB series, Rectangular Hood, size 104.27 COB-24CMS

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, COB series, Rectangular Hood, size 104.27 - COB-24CMS - Mencom Corporation
Oakwood, GA, USA
Standard, COB series, Rectangular Hood, size 104.27
COB-24CMS
Standard, COB series, Rectangular Hood, size 104.27 COB-24CMS
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number COB-24CMS
Product Name Standard, COB series, Rectangular Hood, size 104.27
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details