Mencom Corporation Standard, COB series, Rectangular Hood, size 44.27 COB-06CMS

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, COB series, Rectangular Hood, size 44.27 - COB-06CMS - Mencom Corporation
Oakwood, GA, USA
Standard, COB series, Rectangular Hood, size 44.27
COB-06CMS
Standard, COB series, Rectangular Hood, size 44.27 COB-06CMS
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The COB system makes it possible to use multiple connectors within electric panels without the traditional metallic housings. This allows for reduction cost and space over the traditional terminal blocks. They are ideal when building sub panels and incorporating them into the main panel.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number COB-06CMS
Product Name Standard, COB series, Rectangular Hood, size 44.27
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details