Mencom Corporation Female Insert for Rectangular Connector, 20 Pins CNSTF-20

Description
Standard, CNS series, Female Rectangular Insert, size 66.16, 20 pin, 16 amp, Screw
Description
Standard, CNS series, Female Rectangular Insert, size 66.16, 20 pin, 16 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 20 Pins
CNSTF-20
Female Insert for Rectangular Connector, 20 Pins CNSTF-20
Standard, CNS series, Female Rectangular Insert, size 66.16, 20 pin, 16 amp, Screw

Standard, CNS series, Female Rectangular Insert, size 66.16, 20 pin, 16 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CNSTF-20
Product Name Female Insert for Rectangular Connector, 20 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMA-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details