Mencom Corporation Male Insert for Rectangular Connector, 24 Pins CNEM-24TXN

Description
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, w/o pressure plate, (25-48)
Description
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, w/o pressure plate, (25-48)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 24 Pins
CNEM-24TXN
Male Insert for Rectangular Connector, 24 Pins CNEM-24TXN
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, w/o pressure plate, (25-48)

Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, w/o pressure plate, (25-48)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CNEM-24TXN
Product Name Male Insert for Rectangular Connector, 24 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details