Mencom Corporation Male Insert for Rectangular Connector, 24 Pins CNEM-24TN

Description
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, (25-48)
Description
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, (25-48)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 24 Pins
CNEM-24TN
Male Insert for Rectangular Connector, 24 Pins CNEM-24TN
Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, (25-48)

Standard, CNE series, Male Rectangular Insert, size 104.27, 24 pin, 16 amp, Screw, (25-48)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CNEM-24TN
Product Name Male Insert for Rectangular Connector, 24 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details