Mencom Corporation Male Insert for Rectangular Connector, 16 Pins CNEM-16TN

Description
Standard, CNE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw, (17-32)
Description
Standard, CNE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw, (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 16 Pins
CNEM-16TN
Male Insert for Rectangular Connector, 16 Pins CNEM-16TN
Standard, CNE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw, (17-32)

Standard, CNE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw, (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CNEM-16TN
Product Name Male Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details