Mencom Corporation Insulated, Rectangular Hood, size 104.27, 2 Pegs, Top PG21 cable entry CMV-16L

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated, Rectangular Hood, size 104.27, 2 Pegs, Top PG21 cable entry - CMV-16L - Mencom Corporation
Oakwood, GA, USA
Insulated, Rectangular Hood, size 104.27, 2 Pegs, Top PG21 cable entry
CMV-16L
Insulated, Rectangular Hood, size 104.27, 2 Pegs, Top PG21 cable entry CMV-16L
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CMV-16L
Product Name Insulated, Rectangular Hood, size 104.27, 2 Pegs, Top PG21 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
10+10 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9442000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.56 inch (39.5 mm)
View Details