Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CMSEM-10

Description
Standard, CMSE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Spring
Description
Standard, CMSE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Spring

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CMSEM-10
Male Insert for Rectangular Connector, 10 Pins CMSEM-10
Standard, CMSE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Spring

Standard, CMSE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Spring

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMSEM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details