Mencom Corporation Female Insert for Rectangular Connector, 6 Pins CMSEF-06N

Description
Standard, CMSE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Spring (17-32)
Description
Standard, CMSE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Spring (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 6 Pins
CMSEF-06N
Female Insert for Rectangular Connector, 6 Pins CMSEF-06N
Standard, CMSE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Spring (17-32)

Standard, CMSE series, Female Rectangular Insert, size 77.27, 6 pin, 16 amp, Spring (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMSEF-06N
Product Name Female Insert for Rectangular Connector, 6 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details