Mencom Corporation Insulated, Rectangular Base with cover, Surface mount, size 57.27, 4 Pegs, 2 Side PG16 cable entries CMP-03CS2

Description
Surface mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet
Description
Surface mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated, Rectangular Base with cover, Surface mount, size 57.27, 4 Pegs, 2 Side PG16 cable entries - CMP-03CS2 - Mencom Corporation
Oakwood, GA, USA
Insulated, Rectangular Base with cover, Surface mount, size 57.27, 4 Pegs, 2 Side PG16 cable entries
CMP-03CS2
Insulated, Rectangular Base with cover, Surface mount, size 57.27, 4 Pegs, 2 Side PG16 cable entries CMP-03CS2
Surface mount base for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Surface mount base for Rectangular Connector, Size 57.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard housings. These enclosures still use a patented stainless steel locking system that provides consistent clamping force and IP65 protection even after 500 mating cycles. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings. Single lever, double lever, center latch, top entry, front entry, side entry, high construction, surface mount, bulkhead mount, and extra large options are just a few of the available solutions offered to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CMP-03CS2
Product Name Insulated, Rectangular Base with cover, Surface mount, size 57.27, 4 Pegs, 2 Side PG16 cable entries
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details
Relay Housing Assembly, Small, Polystyrene - 643 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details