Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CMM-10N

Description
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)
Description
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CMM-10N
Male Insert for Rectangular Connector, 10 Pins CMM-10N
Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Insulated, CM series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Screw (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMM-10N
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details